Vishay Intertechnology, Inc. Wirewound Resistors RWR82S5760FRRSL

Description
EGS-2 576 1% RWR82S5760FR RSL
Request a Quote Datasheet
Description
EGS-2 576 1% RWR82S5760FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S5760FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S5760FRRSL
Wirewound Resistors 3110-RWR82S5760FRRSL
EGS-2 576 1% RWR82S5760FR RSL

EGS-2 576 1% RWR82S5760FR RSL

Supplier's Site Datasheet
RES 576 OHM 2W 1% WW AXIAL - RWR82S5760FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576 OHM 2W 1% WW AXIAL
RWR82S5760FRRSL
RES 576 OHM 2W 1% WW AXIAL RWR82S5760FRRSL
RES 576ohm 2W 1% WW AXIAL

RES 576ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S5760FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S5760FRRSL-ND
Through Hole Resistors RWR82S5760FRRSL-ND
576 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

576 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S5760FRRSL RWR82S5760FRRSL RWR82S5760FRRSL-ND
Product Name Wirewound Resistors RES 576 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 576 ohms 576 ohms 576 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details