Vishay Intertechnology, Inc. RES 681 OHM 2W 1% WW AXIAL RWR82S6810FRS70

Description
RES 681ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 681ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 2W 1% WW AXIAL - RWR82S6810FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 2W 1% WW AXIAL
RWR82S6810FRS70
RES 681 OHM 2W 1% WW AXIAL RWR82S6810FRS70
RES 681ohm 2W 1% WW AXIAL

RES 681ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S6810FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S6810FRS70
Wirewound Resistors 3110-RWR82S6810FRS70
EGS-2 681 1% RWR82S6810FR S70

EGS-2 681 1% RWR82S6810FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR82S6810FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S6810FRS70-ND
Through Hole Resistors RWR82S6810FRS70-ND
681 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

681 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S6810FRS70 3110-RWR82S6810FRS70 RWR82S6810FRS70-ND
Product Name RES 681 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681 ohms 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers