Vishay Intertechnology, Inc. RES 1K OHM 7W 1% WW AXIAL RWR84N1001FSBSL

Description
RES 1Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 7W 1% WW AXIAL - RWR84N1001FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 7W 1% WW AXIAL
RWR84N1001FSBSL
RES 1K OHM 7W 1% WW AXIAL RWR84N1001FSBSL
RES 1Kohm 7W 1% WW AXIAL

RES 1Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N1001FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1001FSBSL-ND
Through Hole Resistors RWR84N1001FSBSL-ND
1 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N1001FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1001FSBSL
Wirewound Resistors 3110-RWR84N1001FSBSL
EGN-10-80 1K 1% RWR84N1001FS BSL

EGN-10-80 1K 1% RWR84N1001FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84N1001FSBSL RWR84N1001FSBSL-ND 3110-RWR84N1001FSBSL
Product Name RES 1K OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details