Vishay Intertechnology, Inc. Through Hole Resistors RWR82S8060FRBSL

Description
806 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
806 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S8060FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S8060FRBSL-ND
Through Hole Resistors RWR82S8060FRBSL-ND
806 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

806 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 806 OHM 2W 1% WW AXIAL - RWR82S8060FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 2W 1% WW AXIAL
RWR82S8060FRBSL
RES 806 OHM 2W 1% WW AXIAL RWR82S8060FRBSL
RES 806ohm 2W 1% WW AXIAL

RES 806ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S8060FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S8060FRBSL
Wirewound Resistors 3110-RWR82S8060FRBSL
EGS-2 806 1% RWR82S8060FR BSL

EGS-2 806 1% RWR82S8060FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S8060FRBSL-ND RWR82S8060FRBSL 3110-RWR82S8060FRBSL
Product Name Through Hole Resistors RES 806 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 806 ohms 806 ohms 806 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details