Vishay Intertechnology, Inc. Through Hole Resistors RWR82S6190FRBSL

Description
619 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
619 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S6190FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S6190FRBSL-ND
Through Hole Resistors RWR82S6190FRBSL-ND
619 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

619 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 619 OHM 2W 1% WW AXIAL - RWR82S6190FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 2W 1% WW AXIAL
RWR82S6190FRBSL
RES 619 OHM 2W 1% WW AXIAL RWR82S6190FRBSL
RES 619ohm 2W 1% WW AXIAL

RES 619ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S6190FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S6190FRBSL
Wirewound Resistors 3110-RWR82S6190FRBSL
EGS-2 619 1% RWR82S6190FR BSL

EGS-2 619 1% RWR82S6190FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S6190FRBSL-ND RWR82S6190FRBSL 3110-RWR82S6190FRBSL
Product Name Through Hole Resistors RES 619 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 619 ohms 619 ohms 619 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers