Vishay Intertechnology, Inc. Wirewound Resistors RWR82S82R5FSRSL

Description
EGS-2 82.5 1% RWR82S82R5FS RSL
Request a Quote Datasheet
Description
EGS-2 82.5 1% RWR82S82R5FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S82R5FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S82R5FSRSL
Wirewound Resistors 3110-RWR82S82R5FSRSL
EGS-2 82.5 1% RWR82S82R5FS RSL

EGS-2 82.5 1% RWR82S82R5FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S82R5FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S82R5FSRSL-ND
Through Hole Resistors RWR82S82R5FSRSL-ND
82.5 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

82.5 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 82.5 OHM 2W 1% WW AXIAL - RWR82S82R5FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 2W 1% WW AXIAL
RWR82S82R5FSRSL
RES 82.5 OHM 2W 1% WW AXIAL RWR82S82R5FSRSL
RES 82.5ohm 2W 1% WW AXIAL

RES 82.5ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S82R5FSRSL RWR82S82R5FSRSL-ND RWR82S82R5FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 82.5 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 7-1625999-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers