Vishay Intertechnology, Inc. RES 0.475 OHM 2W 1% WW AXIAL RWR82SR475FRB12

Description
RES 0.475ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.475ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.475 OHM 2W 1% WW AXIAL - RWR82SR475FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.475 OHM 2W 1% WW AXIAL
RWR82SR475FRB12
RES 0.475 OHM 2W 1% WW AXIAL RWR82SR475FRB12
RES 0.475ohm 2W 1% WW AXIAL

RES 0.475ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82SR475FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR475FRB12-ND
Through Hole Resistors RWR82SR475FRB12-ND
475 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

475 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82SR475FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR475FRB12
Wirewound Resistors 3110-RWR82SR475FRB12
EGS-2 .475 1% RWR82SR475FR B12

EGS-2 .475 1% RWR82SR475FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82SR475FRB12 RWR82SR475FRB12-ND 3110-RWR82SR475FRB12
Product Name RES 0.475 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4750 ohms 0.4750 ohms 0.4750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details