Vishay Intertechnology, Inc. Wirewound Resistors RWR84N1181BRB12

Description
EGN-10-80 1.18K .1% RWR84N1181BR B12
Request a Quote Datasheet
Description
EGN-10-80 1.18K .1% RWR84N1181BR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N1181BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1181BRB12
Wirewound Resistors 3110-RWR84N1181BRB12
EGN-10-80 1.18K .1% RWR84N1181BR B12

EGN-10-80 1.18K .1% RWR84N1181BR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84N1181BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1181BRB12-ND
Through Hole Resistors RWR84N1181BRB12-ND
1.18 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.18 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1.18K OHM 7W 0.1% WW AXIAL - RWR84N1181BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 7W 0.1% WW AXIAL
RWR84N1181BRB12
RES 1.18K OHM 7W 0.1% WW AXIAL RWR84N1181BRB12
RES 1.18Kohm 7W 0.1% WW AXIAL

RES 1.18Kohm 7W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N1181BRB12 RWR84N1181BRB12-ND RWR84N1181BRB12
Product Name Wirewound Resistors Through Hole Resistors RES 1.18K OHM 7W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1180 ohms 1180 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details