Vishay Intertechnology, Inc. Wirewound Resistors RWR82S8R45FRB12

Description
EGS-2 8.45 1% RWR82S8R45FR B12
Request a Quote Datasheet
Description
EGS-2 8.45 1% RWR82S8R45FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S8R45FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S8R45FRB12
Wirewound Resistors 3110-RWR82S8R45FRB12
EGS-2 8.45 1% RWR82S8R45FR B12

EGS-2 8.45 1% RWR82S8R45FR B12

Supplier's Site Datasheet
RES 8.45 OHM 2W 1% WW AXIAL - RWR82S8R45FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45 OHM 2W 1% WW AXIAL
RWR82S8R45FRB12
RES 8.45 OHM 2W 1% WW AXIAL RWR82S8R45FRB12
RES 8.45ohm 2W 1% WW AXIAL

RES 8.45ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S8R45FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S8R45FRB12-ND
Through Hole Resistors RWR82S8R45FRB12-ND
8.45 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.45 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S8R45FRB12 RWR82S8R45FRB12 RWR82S8R45FRB12-ND
Product Name Wirewound Resistors RES 8.45 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 8.45 ohms 8.45 ohms 8.45 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details