Vishay Intertechnology, Inc. RES 1K OHM 7W 1% WW AXIAL RWR84N1001FSRSL

Description
RES 1Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 7W 1% WW AXIAL - RWR84N1001FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 7W 1% WW AXIAL
RWR84N1001FSRSL
RES 1K OHM 7W 1% WW AXIAL RWR84N1001FSRSL
RES 1Kohm 7W 1% WW AXIAL

RES 1Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N1001FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1001FSRSL
Wirewound Resistors 3110-RWR84N1001FSRSL
EGN-10-80 1K 1% RWR84N1001FS RSL

EGN-10-80 1K 1% RWR84N1001FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N1001FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1001FSRSL-ND
Through Hole Resistors RWR84N1001FSRSL-ND
1 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N1001FSRSL 3110-RWR84N1001FSRSL RWR84N1001FSRSL-ND
Product Name RES 1K OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details