Vishay Intertechnology, Inc. Wirewound Resistors RWR82S5620FRRSL

Description
EGS-2 562 1% RWR82S5620FR RSL
Request a Quote Datasheet
Description
EGS-2 562 1% RWR82S5620FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S5620FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S5620FRRSL
Wirewound Resistors 3110-RWR82S5620FRRSL
EGS-2 562 1% RWR82S5620FR RSL

EGS-2 562 1% RWR82S5620FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S5620FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S5620FRRSL-ND
Through Hole Resistors RWR82S5620FRRSL-ND
562 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

562 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 562 OHM 2W 1% WW AXIAL - RWR82S5620FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 2W 1% WW AXIAL
RWR82S5620FRRSL
RES 562 OHM 2W 1% WW AXIAL RWR82S5620FRRSL
RES 562ohm 2W 1% WW AXIAL

RES 562ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S5620FRRSL RWR82S5620FRRSL-ND RWR82S5620FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 562 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 562 ohms 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers