Vishay Intertechnology, Inc. RES 0.13 OHM 2W 1% WW AXIAL RWR82SR130FSRSL

Description
RES 0.13ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.13ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.13 OHM 2W 1% WW AXIAL - RWR82SR130FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.13 OHM 2W 1% WW AXIAL
RWR82SR130FSRSL
RES 0.13 OHM 2W 1% WW AXIAL RWR82SR130FSRSL
RES 0.13ohm 2W 1% WW AXIAL

RES 0.13ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82SR130FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR130FSRSL-ND
Through Hole Resistors RWR82SR130FSRSL-ND
130 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

130 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82SR130FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR130FSRSL
Wirewound Resistors 3110-RWR82SR130FSRSL
EGS-2 .13 1% RWR82SR130FS RSL

EGS-2 .13 1% RWR82SR130FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82SR130FSRSL RWR82SR130FSRSL-ND 3110-RWR82SR130FSRSL
Product Name RES 0.13 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1300 ohms 0.1300 ohms 0.1300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers