Vishay Intertechnology, Inc. Wirewound Resistors RWR82SR100FRB12

Description
EGS-2 .1 1% RWR82SR100FR B12
Request a Quote Datasheet
Description
EGS-2 .1 1% RWR82SR100FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82SR100FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR100FRB12
Wirewound Resistors 3110-RWR82SR100FRB12
EGS-2 .1 1% RWR82SR100FR B12

EGS-2 .1 1% RWR82SR100FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR82SR100FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR100FRB12-ND
Through Hole Resistors RWR82SR100FRB12-ND
100 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.1 OHM 2W 1% WW AXIAL - RWR82SR100FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 2W 1% WW AXIAL
RWR82SR100FRB12
RES 0.1 OHM 2W 1% WW AXIAL RWR82SR100FRB12
RES 0.1ohm 2W 1% WW AXIAL

RES 0.1ohm 2W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,0.1Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay - 75K0984 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.1Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
75K0984
Resistor,metal Alloy,0.1Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay 75K0984
Resistor,Metal Alloy,0.1Ohms,1+/-% Tol,-650,650ppm-TC

Resistor,Metal Alloy,0.1Ohms,1+/-% Tol,-650,650ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR82SR100FRB12 RWR82SR100FRB12-ND RWR82SR100FRB12 75K0984
Product Name Wirewound Resistors Through Hole Resistors RES 0.1 OHM 2W 1% WW AXIAL Resistor,metal Alloy,0.1Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details