EGS-2 .18 .5% RWR82SR180DR S70
RES 0.18ohm 2W 0.5% WW AXIAL
180 mOhms ±0.5% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR82SR180DRS70 | RWR82SR180DRS70 | RWR82SR180DRS70-ND |
| Product Name | Wirewound Resistors | RES 0.18 OHM 2W 0.5% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 0.1800 ohms | 0.1800 ohms | 0.1800 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 2 watts | 1.5 watts |