Vishay Intertechnology, Inc. Through Hole Resistors RWR82S8860DRBSL

Description
886 Ohms ±0.5% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
886 Ohms ±0.5% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S8860DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S8860DRBSL-ND
Through Hole Resistors RWR82S8860DRBSL-ND
886 Ohms ±0.5% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

886 Ohms ±0.5% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 886 OHM 2W 0.5% WW AXIAL - RWR82S8860DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 886 OHM 2W 0.5% WW AXIAL
RWR82S8860DRBSL
RES 886 OHM 2W 0.5% WW AXIAL RWR82S8860DRBSL
RES 886ohm 2W 0.5% WW AXIAL

RES 886ohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S8860DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S8860DRBSL
Wirewound Resistors 3110-RWR82S8860DRBSL
EGS-2 886 .5% RWR82S8860DR BSL

EGS-2 886 .5% RWR82S8860DR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S8860DRBSL-ND RWR82S8860DRBSL 3110-RWR82S8860DRBSL
Product Name Through Hole Resistors RES 886 OHM 2W 0.5% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 886 ohms 886 ohms 886 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers