Vishay Intertechnology, Inc. Wirewound Resistors RWR82S7500FRRSL

Description
EGS-2 750 1% RWR82S7500FR RSL
Request a Quote Datasheet
Description
EGS-2 750 1% RWR82S7500FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S7500FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S7500FRRSL
Wirewound Resistors 3110-RWR82S7500FRRSL
EGS-2 750 1% RWR82S7500FR RSL

EGS-2 750 1% RWR82S7500FR RSL

Supplier's Site Datasheet
RES 750 OHM 2W 1% WW AXIAL - RWR82S7500FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 2W 1% WW AXIAL
RWR82S7500FRRSL
RES 750 OHM 2W 1% WW AXIAL RWR82S7500FRRSL
RES 750ohm 2W 1% WW AXIAL

RES 750ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S7500FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S7500FRRSL-ND
Through Hole Resistors RWR82S7500FRRSL-ND
750 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S7500FRRSL RWR82S7500FRRSL RWR82S7500FRRSL-ND
Product Name Wirewound Resistors RES 750 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details