RES 0.2ohm 2W 1% WW AXIAL
EGS-2 .2 1% RWR82SR200FR S73
200 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Resistor,Metal Alloy,0.2Ohms,1+/-% Tol,-650,650ppm-TC
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RWR82SR200FRS73 | 3110-RWR82SR200FRS73 | RWR82SR200FRS73-ND | 64C2180 |
| Product Name | RES 0.2 OHM 2W 1% WW AXIAL | Wirewound Resistors | Through Hole Resistors | Resistor,metal Alloy,0.2Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Resistance Range | 0.2000 ohms | 0.2000 ohms | 0.2000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 2 watts | 1.5 watts | ||
| Category / Application | Industrial | General Use |