EGS-2 .1 1% RWR82SR100FR BSL
100 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 0.1ohm 2W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR82SR100FRBSL | RWR82SR100FRBSL-ND | RWR82SR100FRBSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 0.1 OHM 2W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |