Vishay Intertechnology, Inc. RES 1.18K OHM 7W 1% WW AXIAL RWR84N1181FSS73

Description
RES 1.18Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.18Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18K OHM 7W 1% WW AXIAL - RWR84N1181FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 7W 1% WW AXIAL
RWR84N1181FSS73
RES 1.18K OHM 7W 1% WW AXIAL RWR84N1181FSS73
RES 1.18Kohm 7W 1% WW AXIAL

RES 1.18Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N1181FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1181FSS73-ND
Through Hole Resistors RWR84N1181FSS73-ND
1.18 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.18 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N1181FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1181FSS73
Wirewound Resistors 3110-RWR84N1181FSS73
EGN-10-80 1.18K 1% RWR84N1181FS S73

EGN-10-80 1.18K 1% RWR84N1181FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84N1181FSS73 RWR84N1181FSS73-ND 3110-RWR84N1181FSS73
Product Name RES 1.18K OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1180 ohms 1180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details