Vishay Intertechnology, Inc. Through Hole Resistors RWR82S60R4FRRSL

Description
60.4 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
60.4 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S60R4FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S60R4FRRSL-ND
Through Hole Resistors RWR82S60R4FRRSL-ND
60.4 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

60.4 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 60.4 OHM 2W 1% WW AXIAL - RWR82S60R4FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 2W 1% WW AXIAL
RWR82S60R4FRRSL
RES 60.4 OHM 2W 1% WW AXIAL RWR82S60R4FRRSL
RES 60.4ohm 2W 1% WW AXIAL

RES 60.4ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S60R4FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S60R4FRRSL
Wirewound Resistors 3110-RWR82S60R4FRRSL
EGS-2 60.4 1% RWR82S60R4FR RSL

EGS-2 60.4 1% RWR82S60R4FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S60R4FRRSL-ND RWR82S60R4FRRSL 3110-RWR82S60R4FRRSL
Product Name Through Hole Resistors RES 60.4 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 2123605 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details