Vishay Intertechnology, Inc. Wirewound Resistors RWR84N10R5FSBSL

Description
EGN-10-80 10.5 1% RWR84N10R5FS BSL
Request a Quote Datasheet
Description
EGN-10-80 10.5 1% RWR84N10R5FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N10R5FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N10R5FSBSL
Wirewound Resistors 3110-RWR84N10R5FSBSL
EGN-10-80 10.5 1% RWR84N10R5FS BSL

EGN-10-80 10.5 1% RWR84N10R5FS BSL

Supplier's Site Datasheet
RES 10.5 OHM 7W 1% WW AXIAL - RWR84N10R5FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5 OHM 7W 1% WW AXIAL
RWR84N10R5FSBSL
RES 10.5 OHM 7W 1% WW AXIAL RWR84N10R5FSBSL
RES 10.5ohm 7W 1% WW AXIAL

RES 10.5ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N10R5FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N10R5FSBSL-ND
Through Hole Resistors RWR84N10R5FSBSL-ND
10.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

10.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N10R5FSBSL RWR84N10R5FSBSL RWR84N10R5FSBSL-ND
Product Name Wirewound Resistors RES 10.5 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 10.5 ohms 10.5 ohms 10.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879075-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 5.1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details