Vishay Intertechnology, Inc. Wirewound Resistors RWR82S8R06FRS73

Description
EGS-2 8.06 1% RWR82S8R06FR S73
Request a Quote Datasheet
Description
EGS-2 8.06 1% RWR82S8R06FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S8R06FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S8R06FRS73
Wirewound Resistors 3110-RWR82S8R06FRS73
EGS-2 8.06 1% RWR82S8R06FR S73

EGS-2 8.06 1% RWR82S8R06FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR82S8R06FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S8R06FRS73-ND
Through Hole Resistors RWR82S8R06FRS73-ND
8.06 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.06 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 8.06 OHM 2W 1% WW AXIAL - RWR82S8R06FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 2W 1% WW AXIAL
RWR82S8R06FRS73
RES 8.06 OHM 2W 1% WW AXIAL RWR82S8R06FRS73
RES 8.06ohm 2W 1% WW AXIAL

RES 8.06ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S8R06FRS73 RWR82S8R06FRS73-ND RWR82S8R06FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 8.06 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 8.06 ohms 8.06 ohms 8.06 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 2-1879453-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
3 suppliers