RES 0.18ohm 2W 0.5% WW AXIAL
180 mOhms ±0.5% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-2 .18 .5% RWR82SR180DR S73
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR82SR180DRS73 | RWR82SR180DRS73-ND | 3110-RWR82SR180DRS73 |
| Product Name | RES 0.18 OHM 2W 0.5% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 0.1800 ohms | 0.1800 ohms | 0.1800 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 2 watts | 1.5 watts | |
| Configuration | Single Resistor |