Vishay Intertechnology, Inc. RES 604 OHM 2W 1% WW AXIAL RWR82S6040FSB12

Description
RES 604ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 604ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 2W 1% WW AXIAL - RWR82S6040FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 2W 1% WW AXIAL
RWR82S6040FSB12
RES 604 OHM 2W 1% WW AXIAL RWR82S6040FSB12
RES 604ohm 2W 1% WW AXIAL

RES 604ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S6040FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S6040FSB12
Wirewound Resistors 3110-RWR82S6040FSB12
EGS-2 604 1% RWR82S6040FS B12

EGS-2 604 1% RWR82S6040FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR82S6040FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S6040FSB12-ND
Through Hole Resistors RWR82S6040FSB12-ND
604 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

604 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S6040FSB12 3110-RWR82S6040FSB12 RWR82S6040FSB12-ND
Product Name RES 604 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604 ohms 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1879021-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.8200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details