Vishay Intertechnology, Inc. Wirewound Resistors RWR82SR475FRS73

Description
EGS-2 .475 1% RWR82SR475FR S73
Request a Quote Datasheet
Description
EGS-2 .475 1% RWR82SR475FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82SR475FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR475FRS73
Wirewound Resistors 3110-RWR82SR475FRS73
EGS-2 .475 1% RWR82SR475FR S73

EGS-2 .475 1% RWR82SR475FR S73

Supplier's Site Datasheet
RES 0.475 OHM 2W 1% WW AXIAL - RWR82SR475FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.475 OHM 2W 1% WW AXIAL
RWR82SR475FRS73
RES 0.475 OHM 2W 1% WW AXIAL RWR82SR475FRS73
RES 0.475ohm 2W 1% WW AXIAL

RES 0.475ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82SR475FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR475FRS73-ND
Through Hole Resistors RWR82SR475FRS73-ND
475 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

475 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82SR475FRS73 RWR82SR475FRS73 RWR82SR475FRS73-ND
Product Name Wirewound Resistors RES 0.475 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.4750 ohms 0.4750 ohms 0.4750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details