Vishay Intertechnology, Inc. RES 576 OHM 2W 1% WW AXIAL RWR82S5760FSS70

Description
RES 576ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 576ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576 OHM 2W 1% WW AXIAL - RWR82S5760FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576 OHM 2W 1% WW AXIAL
RWR82S5760FSS70
RES 576 OHM 2W 1% WW AXIAL RWR82S5760FSS70
RES 576ohm 2W 1% WW AXIAL

RES 576ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S5760FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S5760FSS70
Wirewound Resistors 3110-RWR82S5760FSS70
EGS-2 576 1% RWR82S5760FS S70

EGS-2 576 1% RWR82S5760FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR82S5760FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S5760FSS70-ND
Through Hole Resistors RWR82S5760FSS70-ND
576 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

576 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S5760FSS70 3110-RWR82S5760FSS70 RWR82S5760FSS70-ND
Product Name RES 576 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 576 ohms 576 ohms 576 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details