Vishay Intertechnology, Inc. Through Hole Resistors RWR82SR150FSS73

Description
150 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
150 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82SR150FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR150FSS73-ND
Through Hole Resistors RWR82SR150FSS73-ND
150 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82SR150FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR150FSS73
Wirewound Resistors 3110-RWR82SR150FSS73
EGS-2 .15 1% RWR82SR150FS S73

EGS-2 .15 1% RWR82SR150FS S73

Supplier's Site Datasheet
RES 0.15 OHM 2W 1% WW AXIAL - RWR82SR150FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 2W 1% WW AXIAL
RWR82SR150FSS73
RES 0.15 OHM 2W 1% WW AXIAL RWR82SR150FSS73
RES 0.15ohm 2W 1% WW AXIAL

RES 0.15ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82SR150FSS73-ND 3110-RWR82SR150FSS73 RWR82SR150FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 0.15 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details