Vishay Intertechnology, Inc. Wirewound Resistors RWR82SR866FSBSL

Description
EGS-2 .866 1% RWR82SR866FS BSL
Request a Quote Datasheet
Description
EGS-2 .866 1% RWR82SR866FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82SR866FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR866FSBSL
Wirewound Resistors 3110-RWR82SR866FSBSL
EGS-2 .866 1% RWR82SR866FS BSL

EGS-2 .866 1% RWR82SR866FS BSL

Supplier's Site Datasheet
RES 0.866 OHM 2W 1% WW AXIAL - RWR82SR866FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.866 OHM 2W 1% WW AXIAL
RWR82SR866FSBSL
RES 0.866 OHM 2W 1% WW AXIAL RWR82SR866FSBSL
RES 0.866ohm 2W 1% WW AXIAL

RES 0.866ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82SR866FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR866FSBSL-ND
Through Hole Resistors RWR82SR866FSBSL-ND
866 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

866 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82SR866FSBSL RWR82SR866FSBSL RWR82SR866FSBSL-ND
Product Name Wirewound Resistors RES 0.866 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.8660 ohms 0.8660 ohms 0.8660 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details