180 mOhms ±0.5% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 0.18ohm 2W 0.5% WW AXIAL
EGS-2 .18 .5% RWR82SR180DR BSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR82SR180DRBSL-ND | RWR82SR180DRBSL | 3110-RWR82SR180DRBSL |
| Product Name | Through Hole Resistors | RES 0.18 OHM 2W 0.5% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 0.1800 ohms | 0.1800 ohms | 0.1800 ohms |