Vishay Intertechnology, Inc. Wirewound Resistors RWR82S8R25FRB12

Description
EGS-2 8.25 1% RWR82S8R25FR B12
Request a Quote Datasheet
Description
EGS-2 8.25 1% RWR82S8R25FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S8R25FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S8R25FRB12
Wirewound Resistors 3110-RWR82S8R25FRB12
EGS-2 8.25 1% RWR82S8R25FR B12

EGS-2 8.25 1% RWR82S8R25FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR82S8R25FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S8R25FRB12-ND
Through Hole Resistors RWR82S8R25FRB12-ND
8.25 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.25 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 8.25 OHM 2W 1% WW AXIAL - RWR82S8R25FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25 OHM 2W 1% WW AXIAL
RWR82S8R25FRB12
RES 8.25 OHM 2W 1% WW AXIAL RWR82S8R25FRB12
RES 8.25ohm 2W 1% WW AXIAL

RES 8.25ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S8R25FRB12 RWR82S8R25FRB12-ND RWR82S8R25FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 8.25 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 8.25 ohms 8.25 ohms 8.25 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details