Vishay Intertechnology, Inc. RES 0.27 OHM 2W 1% WW AXIAL RWR82SR270FSBSL

Description
RES 0.27ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.27ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.27 OHM 2W 1% WW AXIAL - RWR82SR270FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.27 OHM 2W 1% WW AXIAL
RWR82SR270FSBSL
RES 0.27 OHM 2W 1% WW AXIAL RWR82SR270FSBSL
RES 0.27ohm 2W 1% WW AXIAL

RES 0.27ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82SR270FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR270FSBSL
Wirewound Resistors 3110-RWR82SR270FSBSL
EGS-2 .27 1% RWR82SR270FS BSL

EGS-2 .27 1% RWR82SR270FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82SR270FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR270FSBSL-ND
Through Hole Resistors RWR82SR270FSBSL-ND
270 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

270 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82SR270FSBSL 3110-RWR82SR270FSBSL RWR82SR270FSBSL-ND
Product Name RES 0.27 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2700 ohms 0.2700 ohms 0.2700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details