Vishay Intertechnology, Inc. Through Hole Resistors RWR82S8R25FRS70

Description
8.25 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
8.25 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S8R25FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S8R25FRS70-ND
Through Hole Resistors RWR82S8R25FRS70-ND
8.25 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.25 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S8R25FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S8R25FRS70
Wirewound Resistors 3110-RWR82S8R25FRS70
EGS-2 8.25 1% RWR82S8R25FR S70

EGS-2 8.25 1% RWR82S8R25FR S70

Supplier's Site Datasheet
RES 8.25 OHM 2W 1% WW AXIAL - RWR82S8R25FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25 OHM 2W 1% WW AXIAL
RWR82S8R25FRS70
RES 8.25 OHM 2W 1% WW AXIAL RWR82S8R25FRS70
RES 8.25ohm 2W 1% WW AXIAL

RES 8.25ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S8R25FRS70-ND 3110-RWR82S8R25FRS70 RWR82S8R25FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 8.25 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 8.25 ohms 8.25 ohms 8.25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details