DigiKey Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1500 2000 2500 2550 2600 2650 2700 2750 2800 2830 2840 2850 2860 2870 2880 2884 2885 2886 2887 2888 2889 2890 2891 2892 2893 2894 2895 2896 2900 2910 2920 2930 2940 2950 3000 3050 3100 3150 3200 3235
Product Name Notes
4 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.01 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.02 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.02 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.02 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.07 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.12 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.12 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.12 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.22 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.32 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.42 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.42 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.48 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.53 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.64 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.7 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.7 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.75 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.87 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.99 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
4.99 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
40 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
40.2 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
40.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
41.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
412 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
412 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
42.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
422 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
422 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
43 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
43 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
43.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
430 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
432 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
432 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
437 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
44.2 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
442 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
45 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
45.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
45.9 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
453 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
46.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
464 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
47 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
47 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
47 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
47.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
470 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
470 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
470 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
475 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
475 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
48.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
487 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
49.9 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
49.9 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
49.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
499 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
499 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
499 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
50 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
50 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
50 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
500 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
510 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
511 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
511 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 4.99 OHM 3W 1% WW AXIAL

<< Prev Next >>