Vishay Intertechnology, Inc. RES 750 OHM 2W 1% WW AXIAL RWR82S7500FRS70

Description
RES 750ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 750ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 2W 1% WW AXIAL - RWR82S7500FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 2W 1% WW AXIAL
RWR82S7500FRS70
RES 750 OHM 2W 1% WW AXIAL RWR82S7500FRS70
RES 750ohm 2W 1% WW AXIAL

RES 750ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S7500FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S7500FRS70
Wirewound Resistors 3110-RWR82S7500FRS70
EGS-2 750 1% RWR82S7500FR S70

EGS-2 750 1% RWR82S7500FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR82S7500FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S7500FRS70-ND
Through Hole Resistors RWR82S7500FRS70-ND
750 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82S7500FRS70 3110-RWR82S7500FRS70 RWR82S7500FRS70-ND
Product Name RES 750 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details