Vishay Intertechnology, Inc. RES 0.143 OHM 2W 1% WW AXIAL RWR82SR143FRS73

Description
RES 0.143ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.143ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.143 OHM 2W 1% WW AXIAL - RWR82SR143FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.143 OHM 2W 1% WW AXIAL
RWR82SR143FRS73
RES 0.143 OHM 2W 1% WW AXIAL RWR82SR143FRS73
RES 0.143ohm 2W 1% WW AXIAL

RES 0.143ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82SR143FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR143FRS73-ND
Through Hole Resistors RWR82SR143FRS73-ND
143 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

143 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82SR143FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR143FRS73
Wirewound Resistors 3110-RWR82SR143FRS73
EGS-2 .143 1% RWR82SR143FR S73

EGS-2 .143 1% RWR82SR143FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82SR143FRS73 RWR82SR143FRS73-ND 3110-RWR82SR143FRS73
Product Name RES 0.143 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1430 ohms 0.1430 ohms 0.1430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers