Vishay Intertechnology, Inc. Wirewound Resistors RWR82SR316FSRSL

Description
EGS-2 .316 1% RWR82SR316FS RSL
Request a Quote Datasheet
Description
EGS-2 .316 1% RWR82SR316FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82SR316FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR316FSRSL
Wirewound Resistors 3110-RWR82SR316FSRSL
EGS-2 .316 1% RWR82SR316FS RSL

EGS-2 .316 1% RWR82SR316FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82SR316FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR316FSRSL-ND
Through Hole Resistors RWR82SR316FSRSL-ND
316 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

316 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.316 OHM 2W 1% WW AXIAL - RWR82SR316FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.316 OHM 2W 1% WW AXIAL
RWR82SR316FSRSL
RES 0.316 OHM 2W 1% WW AXIAL RWR82SR316FSRSL
RES 0.316ohm 2W 1% WW AXIAL

RES 0.316ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82SR316FSRSL RWR82SR316FSRSL-ND RWR82SR316FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.316 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.3160 ohms 0.3160 ohms 0.3160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers