Vishay Intertechnology, Inc. RES 0.845 OHM 2W 1% WW AXIAL RWR82SR845FRBSL

Description
RES 0.845ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.845ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.845 OHM 2W 1% WW AXIAL - RWR82SR845FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.845 OHM 2W 1% WW AXIAL
RWR82SR845FRBSL
RES 0.845 OHM 2W 1% WW AXIAL RWR82SR845FRBSL
RES 0.845ohm 2W 1% WW AXIAL

RES 0.845ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82SR845FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR845FRBSL
Wirewound Resistors 3110-RWR82SR845FRBSL
EGS-2 .845 1% RWR82SR845FR BSL

EGS-2 .845 1% RWR82SR845FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82SR845FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR845FRBSL-ND
Through Hole Resistors RWR82SR845FRBSL-ND
845 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

845 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR82SR845FRBSL 3110-RWR82SR845FRBSL RWR82SR845FRBSL-ND
Product Name RES 0.845 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.8450 ohms 0.8450 ohms 0.8450 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-1625963-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details