Vishay Intertechnology, Inc. Wirewound Resistors RWR82SR200FRRSL

Description
EGS-2 .2 1% RWR82SR200FR RSL
Request a Quote Datasheet
Description
EGS-2 .2 1% RWR82SR200FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82SR200FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR200FRRSL
Wirewound Resistors 3110-RWR82SR200FRRSL
EGS-2 .2 1% RWR82SR200FR RSL

EGS-2 .2 1% RWR82SR200FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82SR200FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR200FRRSL-ND
Through Hole Resistors RWR82SR200FRRSL-ND
200 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.2 OHM 2W 1% WW AXIAL - RWR82SR200FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 2W 1% WW AXIAL
RWR82SR200FRRSL
RES 0.2 OHM 2W 1% WW AXIAL RWR82SR200FRRSL
RES 0.2ohm 2W 1% WW AXIAL

RES 0.2ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82SR200FRRSL RWR82SR200FRRSL-ND RWR82SR200FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.2 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details