Vishay Intertechnology, Inc. Wirewound Resistors RWR82SR300FSS70

Description
EGS-2 .3 1% RWR82SR300FS S70
Request a Quote Datasheet
Description
EGS-2 .3 1% RWR82SR300FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82SR300FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR300FSS70
Wirewound Resistors 3110-RWR82SR300FSS70
EGS-2 .3 1% RWR82SR300FS S70

EGS-2 .3 1% RWR82SR300FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR82SR300FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR300FSS70-ND
Through Hole Resistors RWR82SR300FSS70-ND
300 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

300 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.3 OHM 2W 1% WW AXIAL - RWR82SR300FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.3 OHM 2W 1% WW AXIAL
RWR82SR300FSS70
RES 0.3 OHM 2W 1% WW AXIAL RWR82SR300FSS70
RES 0.3ohm 2W 1% WW AXIAL

RES 0.3ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82SR300FSS70 RWR82SR300FSS70-ND RWR82SR300FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 0.3 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.3000 ohms 0.3000 ohms 0.3000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 6661664 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers