DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1500
2000
2500
2550
2600
2650
2700
2750
2780
2790
2800
2810
2820
2830
2834
2835
2836
2837
2838
2839
2840
2841
2842
2843
2844
2845
2846
2850
2860
2870
2880
2890
2900
2950
3000
3050
3100
3150
3200
3235
| Product Name | Notes |
|---|---|
| 1.5 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.52 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.54 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.54 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.56 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.58 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.58 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.6 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.6 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.62 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.62 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.64 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.65 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.65 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.67 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.67 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.69 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.69 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.72 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.74 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.74 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.76 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.78 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.78 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.8 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.8 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.8 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.82 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.82 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.84 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.87 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.87 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.89 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.91 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.91 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.93 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.96 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 1.96 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 15 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 15 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 15 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 15.4 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 15.4 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 15.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 15.6 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 15.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 15.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 152 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 154 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 154 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 154 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 156 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 156 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 158 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 158 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 158 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 16 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 16 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 16 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 16.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 16.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 16.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 160 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 160 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 161 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 162 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 162 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 162 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 164 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 165 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 165 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 167 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 169 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 169 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 17 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 17.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 17.8 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 172 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 174 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 174 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 174 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 176 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 178 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 178 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 18 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 18 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 18.2 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 18.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 18.7 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 18.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 180 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 180 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 182 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 182 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 182 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 184 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 187 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 187 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 187 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 189 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 191 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 191 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 191 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 193 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 196 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 196 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound |
| << Prev | Next >> |