Vishay Intertechnology, Inc. Wirewound Resistors RWR82SR143FRB12

Description
EGS-2 .143 1% RWR82SR143FR B12
Request a Quote Datasheet
Description
EGS-2 .143 1% RWR82SR143FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82SR143FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR143FRB12
Wirewound Resistors 3110-RWR82SR143FRB12
EGS-2 .143 1% RWR82SR143FR B12

EGS-2 .143 1% RWR82SR143FR B12

Supplier's Site Datasheet
RES 0.143 OHM 2W 1% WW AXIAL - RWR82SR143FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.143 OHM 2W 1% WW AXIAL
RWR82SR143FRB12
RES 0.143 OHM 2W 1% WW AXIAL RWR82SR143FRB12
RES 0.143ohm 2W 1% WW AXIAL

RES 0.143ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82SR143FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR143FRB12-ND
Through Hole Resistors RWR82SR143FRB12-ND
143 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

143 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82SR143FRB12 RWR82SR143FRB12 RWR82SR143FRB12-ND
Product Name Wirewound Resistors RES 0.143 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1430 ohms 0.1430 ohms 0.1430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C715RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details