Vishay Intertechnology, Inc. Wirewound Resistors RWR84N1001FRBSL

Description
EGN-10-80 1K 1% RWR84N1001FR BSL
Request a Quote Datasheet
Description
EGN-10-80 1K 1% RWR84N1001FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N1001FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1001FRBSL
Wirewound Resistors 3110-RWR84N1001FRBSL
EGN-10-80 1K 1% RWR84N1001FR BSL

EGN-10-80 1K 1% RWR84N1001FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N1001FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1001FRBSL-ND
Through Hole Resistors RWR84N1001FRBSL-ND
1 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 1K OHM 7W 1% WW AXIAL - RWR84N1001FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 7W 1% WW AXIAL
RWR84N1001FRBSL
RES 1K OHM 7W 1% WW AXIAL RWR84N1001FRBSL
RES 1Kohm 7W 1% WW AXIAL

RES 1Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N1001FRBSL RWR84N1001FRBSL-ND RWR84N1001FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 1K OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details