Vishay Intertechnology, Inc. RES 0.499 OHM 2W 1% WW AXIAL RWR82SR499FRS70

Description
RES 0.499ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.499ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.499 OHM 2W 1% WW AXIAL - RWR82SR499FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 2W 1% WW AXIAL
RWR82SR499FRS70
RES 0.499 OHM 2W 1% WW AXIAL RWR82SR499FRS70
RES 0.499ohm 2W 1% WW AXIAL

RES 0.499ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82SR499FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR499FRS70-ND
Through Hole Resistors RWR82SR499FRS70-ND
499 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82SR499FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR499FRS70
Wirewound Resistors 3110-RWR82SR499FRS70
EGS-2 .499 1% RWR82SR499FR S70

EGS-2 .499 1% RWR82SR499FR S70

Supplier's Site Datasheet
Resistor,metal Alloy,0.499Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay - 64C2242 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.499Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
64C2242
Resistor,metal Alloy,0.499Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay 64C2242
Resistor,Metal Alloy,0.499Ohms,1+/- % Tol,-650,650ppm-TC

Resistor,Metal Alloy,0.499Ohms,1+/-% Tol,-650,650ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR82SR499FRS70 RWR82SR499FRS70-ND 3110-RWR82SR499FRS70 64C2242
Product Name RES 0.499 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,0.499Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details