Vishay Intertechnology, Inc. Wirewound Resistors RWR82SR562FRB12

Description
EGS-2 .562 1% RWR82SR562FR B12
Request a Quote Datasheet
Description
EGS-2 .562 1% RWR82SR562FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82SR562FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR562FRB12
Wirewound Resistors 3110-RWR82SR562FRB12
EGS-2 .562 1% RWR82SR562FR B12

EGS-2 .562 1% RWR82SR562FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR82SR562FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR562FRB12-ND
Through Hole Resistors RWR82SR562FRB12-ND
562 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

562 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.562 OHM 2W 1% WW AXIAL - RWR82SR562FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.562 OHM 2W 1% WW AXIAL
RWR82SR562FRB12
RES 0.562 OHM 2W 1% WW AXIAL RWR82SR562FRB12
RES 0.562ohm 2W 1% WW AXIAL

RES 0.562ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82SR562FRB12 RWR82SR562FRB12-ND RWR82SR562FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.562 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.5620 ohms 0.5620 ohms 0.5620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details