Vishay Intertechnology, Inc. Through Hole Resistors RWR82SR301FRS70

Description
301 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
301 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82SR301FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR301FRS70-ND
Through Hole Resistors RWR82SR301FRS70-ND
301 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

301 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82SR301FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR301FRS70
Wirewound Resistors 3110-RWR82SR301FRS70
EGS-2 .301 1% RWR82SR301FR S70

EGS-2 .301 1% RWR82SR301FR S70

Supplier's Site Datasheet
RES 0.301 OHM 2W 1% WW AXIAL - RWR82SR301FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.301 OHM 2W 1% WW AXIAL
RWR82SR301FRS70
RES 0.301 OHM 2W 1% WW AXIAL RWR82SR301FRS70
RES 0.301ohm 2W 1% WW AXIAL

RES 0.301ohm 2W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,0.301Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay - 64C2207 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.301Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
64C2207
Resistor,metal Alloy,0.301Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay 64C2207
Resistor,Metal Alloy,0.301Ohms,1+/- % Tol,-650,650ppm-TC

Resistor,Metal Alloy,0.301Ohms,1+/-% Tol,-650,650ppm-TC

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR82SR301FRS70-ND 3110-RWR82SR301FRS70 RWR82SR301FRS70 64C2207
Product Name Through Hole Resistors Wirewound Resistors RES 0.301 OHM 2W 1% WW AXIAL Resistor,metal Alloy,0.301Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3010 ohms 0.3010 ohms 0.3010 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details