Vishay Intertechnology, Inc. RES 0.715 OHM 2W 1% WW AXIAL RWR82SR715FRRSL

Description
RES 0.715ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.715ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.715 OHM 2W 1% WW AXIAL - RWR82SR715FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.715 OHM 2W 1% WW AXIAL
RWR82SR715FRRSL
RES 0.715 OHM 2W 1% WW AXIAL RWR82SR715FRRSL
RES 0.715ohm 2W 1% WW AXIAL

RES 0.715ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82SR715FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR715FRRSL-ND
Through Hole Resistors RWR82SR715FRRSL-ND
715 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

715 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82SR715FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR715FRRSL
Wirewound Resistors 3110-RWR82SR715FRRSL
EGS-2 .715 1% RWR82SR715FR RSL

EGS-2 .715 1% RWR82SR715FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82SR715FRRSL RWR82SR715FRRSL-ND 3110-RWR82SR715FRRSL
Product Name RES 0.715 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.7150 ohms 0.7150 ohms 0.7150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details