Vishay Intertechnology, Inc. RES 681 OHM 2W 0.1% WW AXIAL RWR82S6810BRBSL

Description
RES 681ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 681ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 2W 0.1% WW AXIAL - RWR82S6810BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 2W 0.1% WW AXIAL
RWR82S6810BRBSL
RES 681 OHM 2W 0.1% WW AXIAL RWR82S6810BRBSL
RES 681ohm 2W 0.1% WW AXIAL

RES 681ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S6810BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S6810BRBSL-ND
Through Hole Resistors RWR82S6810BRBSL-ND
681 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

681 Ohms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR82S6810BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S6810BRBSL
Wirewound Resistors 3110-RWR82S6810BRBSL
EGS-2 681 .1% RWR82S6810BR BSL

EGS-2 681 .1% RWR82S6810BR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S6810BRBSL RWR82S6810BRBSL-ND 3110-RWR82S6810BRBSL
Product Name RES 681 OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681 ohms 681 ohms 681 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details