DigiKey Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1500 2000 2500 2550 2600 2650 2700 2750 2800 2810 2820 2830 2840 2850 2854 2855 2856 2857 2858 2859 2860 2861 2862 2863 2864 2865 2866 2870 2880 2890 2900 2910 2920 2950 3000 3050 3100 3150 3200 3235
Product Name Notes
2 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.01 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.05 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.1 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.15 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.15 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.21 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.21 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.23 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.26 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.26 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.29 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.32 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.37 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
2.4 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
24 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
24 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
24 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
24.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
24.9 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
24.9 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
24.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
243 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
243 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
246 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
249 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
249 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
249 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
25 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
25 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
25.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
250 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
255 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
255 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
255 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
257 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
26.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
26.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
261 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
261 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
267 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
267 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
27.1 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
27.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
27.4 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
27.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
27.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
270 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
271 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
271 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
274 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
274 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
28 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
28.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
28.4 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
28.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
280 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
280 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
284 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
287 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
287 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
29.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
291 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
294 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
294 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

<< Prev Next >>