Vishay Intertechnology, Inc. Wirewound Resistors RWR82S9090FSBSL

Description
EGS-2 909 1% RWR82S9090FS BSL
Request a Quote Datasheet
Description
EGS-2 909 1% RWR82S9090FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S9090FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S9090FSBSL
Wirewound Resistors 3110-RWR82S9090FSBSL
EGS-2 909 1% RWR82S9090FS BSL

EGS-2 909 1% RWR82S9090FS BSL

Supplier's Site Datasheet
RES 909 OHM 2W 1% WW AXIAL - RWR82S9090FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 2W 1% WW AXIAL
RWR82S9090FSBSL
RES 909 OHM 2W 1% WW AXIAL RWR82S9090FSBSL
RES 909ohm 2W 1% WW AXIAL

RES 909ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S9090FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S9090FSBSL-ND
Through Hole Resistors RWR82S9090FSBSL-ND
909 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

909 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S9090FSBSL RWR82S9090FSBSL RWR82S9090FSBSL-ND
Product Name Wirewound Resistors RES 909 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 909 ohms 909 ohms 909 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details