Vishay Intertechnology, Inc. Wirewound Resistors RWR82SR768BSB12

Description
EGS-2 .768 .1% RWR82SR768BS B12
Request a Quote Datasheet
Description
EGS-2 .768 .1% RWR82SR768BS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82SR768BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR768BSB12
Wirewound Resistors 3110-RWR82SR768BSB12
EGS-2 .768 .1% RWR82SR768BS B12

EGS-2 .768 .1% RWR82SR768BS B12

Supplier's Site Datasheet
RES 0.768 OHM 2W 0.1% WW AXIAL - RWR82SR768BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.768 OHM 2W 0.1% WW AXIAL
RWR82SR768BSB12
RES 0.768 OHM 2W 0.1% WW AXIAL RWR82SR768BSB12
RES 0.768ohm 2W 0.1% WW AXIAL

RES 0.768ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82SR768BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR768BSB12-ND
Through Hole Resistors RWR82SR768BSB12-ND
768 mOhms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

768 mOhms ±0.1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82SR768BSB12 RWR82SR768BSB12 RWR82SR768BSB12-ND
Product Name Wirewound Resistors RES 0.768 OHM 2W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.7680 ohms 0.7680 ohms 0.7680 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers